TE Connectivity T2020002000-000
- 收藏
- 对比
T2020002000-000
2460-T2020002000-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Silver, Silver, Crimp, Brass, Wire & Cable, Power & Signal, -40 – 257 °F [-40 – 125 °C]
1最小包装量--
T2020002000-000详情
TE Connectivity T2020002000-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Base Materialu2009
Brass
Termination Method to Wire & Cableu2009
Crimp
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Mating Area Plating Materialu2009
Silver
Contact Typeu2009
Socket
TE Internal Description
CDF-0
TE Internal #
T2020002000-000
T2020002000-000拓展信息

















哦! 它是空的。