TE Connectivity T2020021005-000
- 收藏
- 对比
T2020021005-000
2460-T2020021005-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, Discrete Wire, 20 AWG Wire Size, .5 mm² Wire Size, Crimp, Brass, Wire & Cable, Power & Signal
1最小包装量--
T2020021005-000详情
TE Connectivity T2020021005-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2020021005-000
TE Internal Description
DDM-T-0.5
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Compatible With Wire & Cable Typeu2009
分立线
Wire Sizeu2009(AWG)
20
T2020021005-000拓展信息

















哦! 它是空的。