TE Connectivity T2030002030-000
- 收藏
- 对比
T2030002030-000
2460-T2030002030-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Silver, Silver, 12 AWG Wire Size, 3 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power & Signal, HDC HE
1最小包装量--
T2030002030-000详情
TE Connectivity T2030002030-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2030002030-000
TE Internal Description
CEF-3.0
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Silver
Wire Contact Termination Area Plating Materialu2009
Silver
Wire Sizeu2009(AWG)
12
Wire Sizeu2009(mm²)
3
T2030002030-000拓展信息

















哦! 它是空的。