TE Connectivity T2030021025-000
- 收藏
- 对比
T2030021025-000
2460-T2030021025-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 14 AWG Wire Size, 2.5 mm² Wire Size, Crimp, Brass, Wire & Cable, Power & Signal
1最小包装量--
T2030021025-000详情
TE Connectivity T2030021025-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
2.5
Wire Sizeu2009(AWG)
14
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Pin
TE Internal Description
DEM-T-2.5
TE Internal #
T2030021025-000
T2030021025-000拓展信息

















哦! 它是空的。