TE Connectivity T2030162201-000
- 收藏
- 对比
T2030162201-000
2460-T2030162201-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 16 PE Pole Configuration, Crimp Terminal, 16 Position, 26 – 14 AWG Wire Size, 10 A, Power & Signal
1最小包装量--
T2030162201-000详情
TE Connectivity T2030162201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2030162201-000
TE Internal Description
HDD-016-F
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
16+PE
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
16
T2030162201-000拓展信息

















哦! 它是空的。