TE Connectivity T2040001015-000
- 收藏
- 对比
T2040001015-000
2460-T2040001015-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver, Silver, 16 AWG Wire Size, 1.5 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power & Signal, HDC MM
1最小包装量--
T2040001015-000详情
TE Connectivity T2040001015-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.5
Wire Sizeu2009(AWG)
16
Wire Contact Termination Area Plating Materialu2009
Silver
TE Internal #
T2040001015-000
TE Internal Description
CMM-1.5
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Silver
T2040001015-000拓展信息

















哦! 它是空的。