TE Connectivity T2040011040-000
- 收藏
- 对比
T2040011040-000
2460-T2040011040-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 12 AWG Wire Size, 4 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power & Signal, HDC MM
1最小包装量--
T2040011040-000详情
TE Connectivity T2040011040-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2040011040-000
TE Internal Description
DMM-4.0
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
12
Wire Sizeu2009(mm²)
4
T2040011040-000拓展信息

















哦! 它是空的。