TE Connectivity T2040062101-001
- 收藏
- 对比
T2040062101-001
2460-T2040062101-001
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HE, Pin, 6 Pole Configuration, Screw Terminal, 6 Position, 14 – 20 AWG Wire Size, .5 – 2.5 mm² Wire Size, HDC HE
1最小包装量--
T2040062101-001详情
TE Connectivity T2040062101-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2040062101-001
TE Internal Description
HE-006-M,W/O LOGO AND TYPE DESCRIPTION
Rectangular Connector Insert Typeu2009
HE
Contact Typeu2009
Pin
Pole Configurationu2009
6
Termination Method to Wire & Cableu2009
螺旋端子
Number of Positionsu2009
6
T2040062101-001拓展信息

















哦! 它是空的。