TE Connectivity T2040105101-000
- 收藏
- 对比
T2040105101-000
2460-T2040105101-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 10 PE Pole Configuration, Crimp Terminal, 10 Position, Power & Signal, HDC HE
1最小包装量--
T2040105101-000详情
TE Connectivity T2040105101-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
10
Termination Method to Wire & Cableu2009
压接端子
Pole Configurationu2009
10+PE
Contact Typeu2009
Pin
Rectangular Connector Insert Typeu2009
Pin
TE Internal Description
HE-010-MSS
TE Internal #
T2040105101-000
T2040105101-000拓展信息

















哦! 它是空的。