TE Connectivity T2040162201-002
- 收藏
- 对比
T2040162201-002
2460-T2040162201-002
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, 16 PE Pole Configuration, Screw Terminal, 16 Position, 14 – 20 AWG Wire Size, .5 – 2.5 mm² Wire Size, HDC HE
1最小包装量--
T2040162201-002详情
TE Connectivity T2040162201-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
16
Termination Method to Wire & Cableu2009
螺旋端子
Pole Configurationu2009
16+PE
Contact Typeu2009
Socket
TE Internal Description
HE-016-F
TE Internal #
T2040162201-002
T2040162201-002拓展信息

















哦! 它是空的。