TE Connectivity T2040325201-000
- 收藏
- 对比
T2040325201-000
2460-T2040325201-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 16 PE Pole Configuration, Crimp Terminal, 16 Position, Power & Signal, HDC HE
1最小包装量--
T2040325201-000详情
TE Connectivity T2040325201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2040325201-000
Number of Positionsu2009
16
Termination Method to Wire & Cableu2009
压接端子
Pole Configurationu2009
16+PE
Contact Typeu2009
Socket
Rectangular Connector Insert Typeu2009
Socket
TE Internal Description
HE-016-FSS 17-32
T2040325201-000拓展信息

















哦! 它是空的。