TE Connectivity T2040483201-000
- 收藏
- 对比
T2040483201-000
2460-T2040483201-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HE, Socket, 24 Pole Configuration, Spring Terminal, 24 Position, 14 – 20 AWG Wire Size, .5 – 2.5 mm² Wire Size, HDC HE
1最小包装量--
T2040483201-000详情
TE Connectivity T2040483201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2040483201-000
TE Internal Description
HE-024-FS 25-48
Rectangular Connector Insert Typeu2009
HE
Contact Typeu2009
Socket
Pole Configurationu2009
24
Termination Method to Wire & Cableu2009
弹簧端子
Number of Positionsu2009
24
T2040483201-000拓展信息

















哦! 它是空的。