TE Connectivity T2050001035-000
- 收藏
- 对比
T2050001035-000
2460-T2050001035-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver, Silver, 2 AWG Wire Size, 35 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power, HDC 100A
1最小包装量--
T2050001035-000详情
TE Connectivity T2050001035-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
35
Wire Sizeu2009(AWG)
2
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Mating Area Plating Materialu2009
Silver
Contact Typeu2009
Pin
TE Internal Description
CNM-35
TE Internal #
T2050001035-000
T2050001035-000拓展信息

















哦! 它是空的。