TE Connectivity T2059462101-000
- 收藏
- 对比
T2059462101-000
2460-T2059462101-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HE, Pin, 46 Pole Configuration, Crimp Terminal, 46 Position, 26 – 12 AWG Wire Size, .14 – 4 mm² Wire Size, HDC HE
1最小包装量--
T2059462101-000详情
TE Connectivity T2059462101-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pole Configurationu2009
46
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
46
TE Internal #
T2059462101-000
TE Internal Description
HEE-046-M
Rectangular Connector Insert Typeu2009
HE
Contact Typeu2009
Pin
T2059462101-000拓展信息

















哦! 它是空的。