TE Connectivity T2059722101-000
- 收藏
- 对比
T2059722101-000
2460-T2059722101-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HE, Pin, 72 Pole Configuration, Crimp Terminal, 72 Position, 26 – 12 AWG Wire Size, .14 – 4 mm² Wire Size, HDC HE
1最小包装量--
T2059722101-000详情
TE Connectivity T2059722101-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2059722101-000
TE Internal Description
HEEE-072-M
Rectangular Connector Insert Typeu2009
HE
Contact Typeu2009
Pin
Pole Configurationu2009
72
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
72
T2059722101-000拓展信息

















哦! 它是空的。