TE Connectivity T2070011013-000
- 收藏
- 对比
T2070011013-000
2460-T2070011013-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Gold, Gold, 26 – 22 AWG Wire Size, .13 – .33 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Signal, HDC 5A
1最小包装量--
T2070011013-000详情
TE Connectivity T2070011013-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.13 – .33
Wire Sizeu2009(AWG)
26 – 22
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Mating Area Plating Materialu2009
Gold
Contact Typeu2009
Pin
TE Internal Description
DAM-13
TE Internal #
T2070011013-000
T2070011013-000拓展信息

















哦! 它是空的。