TE Connectivity T2070022033-000
- 收藏
- 对比
T2070022033-000
2460-T2070022033-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Gold, Gold, 22 – 20 AWG Wire Size, .33 – .52 mm² Wire Size, Crimp, Brass, Wire & Cable, Power & Signal
1最小包装量--
T2070022033-000详情
TE Connectivity T2070022033-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2070022033-000
TE Internal Description
DAF-T-33
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Gold
Wire Contact Termination Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
22 – 20
Wire Sizeu2009(mm²)
.33 – .52
T2070022033-000拓展信息

















哦! 它是空的。