TE Connectivity T2080023101-000
- 收藏
- 对比
T2080023101-000
2460-T2080023101-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts
1最小包装量--
T2080023101-000详情
TE Connectivity T2080023101-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6.5 - 9.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
T2080023101-000拓展信息

















哦! 它是空的。