TE Connectivity T2080023201-000
- 收藏
- 对比
T2080023201-000
2460-T2080023201-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 2 Pole Configuration, Crimp Terminal, 2 Position, 40 A, Power & Signal
1最小包装量--
T2080023201-000详情
TE Connectivity T2080023201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
2
Termination Method to Wire & Cableu2009
压接端子
Pole Configurationu2009
2
Contact Typeu2009
Socket
Rectangular Connector Insert Typeu2009
Socket
TE Internal Description
HQ-002-PF
TE Internal #
T2080023201-000
T2080023201-000拓展信息

















哦! 它是空的。