TE Connectivity T2080172101-000
- 收藏
- 对比
T2080172101-000
2460-T2080172101-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 17 PE Pole Configuration, Crimp Terminal, 17 Position, 26 – 14 AWG Wire Size, 10 A, Power & Signal
1最小包装量--
T2080172101-000详情
TE Connectivity T2080172101-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
17
Termination Method to Wire & Cableu2009
压接端子
Pole Configurationu2009
17+PE
Contact Typeu2009
Pin
Rectangular Connector Insert Typeu2009
Pin
TE Internal Description
HQ-017-M
TE Internal #
T2080172101-000
T2080172101-000拓展信息

















哦! 它是空的。