TE Connectivity T2090002201-002
- 收藏
- 对比
T2090002201-002
2460-T2090002201-002
重型,重载连接器 - 触头
--
大陆
立即发货

Connector Accessories Insert Straight Polycarbonate
1最小包装量--
T2090002201-002详情
TE Connectivity T2090002201-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Body Orientation
Straight
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Schedule B
8538907080/8538907080/8538907080/8538907080/8538907080
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 1 week ago)
系列
HDC
类型
Insert
子类别
电源连接器
可密封
无
产品类别
重型电源连接器
产品类别
重型电源连接器
T2090002201-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。