TE Connectivity T2111027201-002
- 收藏
- 对比
T2111027201-002
2460-T2111027201-002
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 2 Pole Configuration, Crimp Terminal, 2 Position, 28 – 20 AWG Wire Size, 5 A, Power & Signal
1最小包装量--
T2111027201-002详情
TE Connectivity T2111027201-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2111027201-002
TE Internal Description
HMN-Q3-F
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
2
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
2
T2111027201-002拓展信息

















哦! 它是空的。