TE Connectivity T2111092004-000
- 收藏
- 对比
T2111092004-000
2460-T2111092004-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, Crimp Terminal, 9 Position, Power & Signal
1最小包装量--
T2111092004-000详情
TE Connectivity T2111092004-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
9
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
T2111092004-000
TE Internal Description
D-SUB 9PIN FEMALE MODULE
T2111092004-000拓展信息

















哦! 它是空的。