TE Connectivity T2113000201-007
- 收藏
- 对比
T2113000201-007
2460-T2113000201-007
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 8 Pole Configuration, 8 Position, 1 A, Signal, HDC HMN
1最小包装量--
T2113000201-007详情
TE Connectivity T2113000201-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Typeu2009
Socket
Rectangular Connector Insert Typeu2009
Socket
TE Internal Description
HMN-RJ45-F
TE Internal #
T2113000201-007
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
8
Pole Configurationu2009
8
T2113000201-007拓展信息

















哦! 它是空的。