TE Connectivity T2192501070-000
- 收藏
- 对比
T2192501070-000
2460-T2192501070-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver, Silver, 00 AWG Wire Size, 70 mm² Wire Size, Crimp, Wire & Cable, Power, HDC HCM250
1最小包装量--
T2192501070-000详情
TE Connectivity T2192501070-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
HCM250-MC-70
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Silver
Wire Contact Termination Area Plating Materialu2009
Silver
Wire Sizeu2009(AWG)
00
Wire Sizeu2009(mm²)
70
TE Internal #
T2192501070-000
T2192501070-000拓展信息

















哦! 它是空的。