TE Connectivity T2196501095-001
- 收藏
- 对比
T2196501095-001
2460-T2196501095-001
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver, Silver, Holder Contact Retention, Size Size 20, Discrete Wire, 000 AWG Wire Size, 95 mm² Wire Size, Crimp, Copper
1最小包装量--
T2196501095-001详情
TE Connectivity T2196501095-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizeu2009
Size 20
Contact Retention Within Housingu2009
Holder
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Mating Area Plating Materialu2009
Silver
Contact Typeu2009
Pin
TE Internal Description
HCM650-MC-95
TE Internal #
T2196501095-001
T2196501095-001拓展信息

















哦! 它是空的。