TE Connectivity T2196502185-001
- 收藏
- 对比
T2196502185-001
2460-T2196502185-001
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Silver, Silver, Holder Contact Retention, Size Size 20, Discrete Wire, 185 mm² Wire Size, 365000 CMA Wire Size, Crimp
1最小包装量--
T2196502185-001详情
TE Connectivity T2196502185-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2196502185-001
TE Internal Description
HCM650-FC-185
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Silver
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Retention Within Housingu2009
Holder
Contact Sizeu2009
Size 20
T2196502185-001拓展信息

















哦! 它是空的。