TE Connectivity T2400001060-000
- 收藏
- 对比
T2400001060-000
2460-T2400001060-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver (Ag), Silver, Locking Hook Contact Retention, Size 6.1mm, Round Jacketed Cable, 6.11 mm² Wire Size, Crimp, Brass Alloy
1最小包装量--
T2400001060-000详情
TE Connectivity T2400001060-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2400001060-000
TE Internal Description
CSM-6.0
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Silver (Ag)
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Retention Within Housingu2009
锁钩
Contact Sizeu2009
6.1mm
T2400001060-000拓展信息

















哦! 它是空的。