TE Connectivity T2400001160-000
- 收藏
- 对比
T2400001160-000
2460-T2400001160-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Silver, Silver, 6 AWG Wire Size, 13.61 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power
1最小包装量--
T2400001160-000详情
TE Connectivity T2400001160-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
6
Wire Contact Termination Area Plating Materialu2009
Silver
Contact Mating Area Plating Materialu2009
Silver
Contact Typeu2009
Pin
TE Internal Description
CSM-16
TE Internal #
T2400001160-000
Wire Sizeu2009(mm²)
13.61
T2400001160-000拓展信息

















哦! 它是空的。