TE Connectivity T2400002100-000
- 收藏
- 对比
T2400002100-000
2460-T2400002100-000
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Socket, Silver, Silver, 8 – 8 AWG Wire Size, 8.34 mm² Wire Size, Crimp, Copper Alloy, Wire & Cable, Power
1最小包装量--
T2400002100-000详情
TE Connectivity T2400002100-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2400002100-000
TE Internal Description
CSF-10
Contact Typeu2009
Socket
Contact Mating Area Plating Materialu2009
Silver
Wire Contact Termination Area Plating Materialu2009
Silver
Wire Sizeu2009(AWG)
8 – 8
Wire Sizeu2009(mm²)
8.34
T2400002100-000拓展信息

















哦! 它是空的。