TE Connectivity T2580032154-000
- 收藏
- 对比
T2580032154-000
2460-T2580032154-000
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Socket, Socket, 4 Pole Configuration, Crimp Terminal, 4 Position, 26 – 14 AWG Wire Size, 10 A, Signal, HDC PIN
1最小包装量--
T2580032154-000详情
TE Connectivity T2580032154-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T2580032154-000
TE Internal Description
PIN-Q2-F
Rectangular Connector Insert Typeu2009
Socket
Contact Typeu2009
Socket
Pole Configurationu2009
4
Termination Method to Wire & Cableu2009
压接端子
Number of Positionsu2009
4
T2580032154-000拓展信息

















哦! 它是空的。