TE Connectivity T2K-127111-10-9
- 收藏
- 对比
T2K-127111-10-9
2460-T2K-127111-10-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 12.7 mm [.5 in], Label Height .437 in [11.1 mm], White, Polyimide, Label Thickness 118 Micron, T2K
1最小包装量--
T2K-127111-10-9详情
TE Connectivity T2K-127111-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
12.7u2009mmu2009[u2009.5u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
High Temperature Permanent Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
PCB Identification
Alias #
3-1200603-4
TE Internal Description
T2K-127111-10-9
TE Internal #
E91570-000
T2K-127111-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。