TE Connectivity T2K-165051-25-9
- 收藏
- 对比
T2K-165051-25-9
2460-T2K-165051-25-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 16.5 mm [.65 in], Label Height .2 in [5.1 mm], White, Polyimide, Label Thickness 118 Micron, T2K
1最小包装量--
T2K-165051-25-9详情
TE Connectivity T2K-165051-25-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A37039-000
TE Internal Description
T2K-165051-25-9
Alias #
8-1200611-6
Label Typeu2009
PCB Identification
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Temperature Permanent Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
16.5u2009mmu2009[u2009.65u2009inu2009]
T2K-165051-25-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。