TE Connectivity T3166160111-000
- 收藏
- 对比
T3166160111-000
2460-T3166160111-000
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Cable Fitting, Size M16, Sealable
1最小包装量--
T3166160111-000详情
TE Connectivity T3166160111-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T3166160111-000
TE Internal Description
BLIND-16-PM
Circular Connector Hardware Typeu2009
电缆附件
Compatible With Circular Connector Shell Sizeu2009
M16
Sealableu2009
有
T3166160111-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。