TE Connectivity T3262210001-100
- 收藏
- 对比
T3262210001-100
2460-T3262210001-100
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Cable Fitting, Size PG21, Corrosion Protected, Cable-to-Cable
1最小包装量--
T3262210001-100详情
TE Connectivity T3262210001-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Cable
Corrosion Protectedu2009
有
Compatible With Circular Connector Shell Sizeu2009
PG21
TE Internal #
T3262210001-100
TE Internal Description
LN-21-P
Circular Connector Hardware Typeu2009
电缆附件
Continuous Drain Current Id
4
功率耗散
2
信道型
N
T3262210001-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。