TE Connectivity T3262320050-200
- 收藏
- 对比
T3262320050-200
2460-T3262320050-200
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Nut, Size M32
1最小包装量--
T3262320050-200详情
TE Connectivity T3262320050-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T3262320050-200
TE Internal Description
LN-32-BPM (BLACK)
Circular Connector Hardware Typeu2009
Nut
Compatible With Circular Connector Shell Sizeu2009
M32
Sealableu2009
无
T3262320050-200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。