TE Connectivity T3511322802-000
- 收藏
- 对比
T3511322802-000
2460-T3511322802-000
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Gland Fitting, Sealable, Power & Signal, -40 – 239 °F [-40 – 115 °C]
1最小包装量--
T3511322802-000详情
TE Connectivity T3511322802-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T3511322802-000
TE Internal Description
WQG1-M32B/AD28.5-O
Circular Connector Hardware Typeu2009
Gland Fitting
Sealableu2009
有
Circuit Applicationu2009
Power & Signal
Operating Temperature Rangeu2009
-40 – 115u2009°Cu2009[u2009-40 – 239u2009°Fu2009]
T3511322802-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。