TE Connectivity T3707320113-000
- 收藏
- 对比
T3707320113-000
2460-T3707320113-000
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Cable Fitting, Size M32, Corrosion Protected, Cable-to-Cable
1最小包装量--
T3707320113-000详情
TE Connectivity T3707320113-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Cable
Corrosion Protectedu2009
有
Compatible With Circular Connector Shell Sizeu2009
M32
Circular Connector Hardware Typeu2009
电缆附件
TE Internal Description
DLX-32-MTC (15-21)
TE Internal #
T3707320113-000
T3707320113-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。