TE Connectivity T3707500103-000
- 收藏
- 对比
T3707500103-000
2460-T3707500103-000
圆形连接器
--
大陆
立即发货

Circular Connector Hardware, Cable Fitting, Size M50, Corrosion Protected, Cable-to-Cable
1最小包装量--
T3707500103-000详情
TE Connectivity T3707500103-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T3707500103-000
TE Internal Description
DLX-50-MC (30~38)
Circular Connector Hardware Typeu2009
电缆附件
Compatible With Circular Connector Shell Sizeu2009
M50
Corrosion Protectedu2009
有
Connector Systemu2009
Cable-to-Cable
T3707500103-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。