TE Connectivity T4040110044-000
- 收藏
- 对比
T4040110044-000
2460-T4040110044-000
圆形连接器
--
大陆
立即发货

Standard Circular Connector RPC-SPE-M8-FF-4CON-LBUS
1最小包装量--
T4040110044-000详情
TE Connectivity T4040110044-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyamide (PA)
RoHS
Details
Mounting Styles
Panel
Housing Gender
Female
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
SPE-IP67
配件类型
-
安装角
Vertical
知识产权评级
IP67
T4040110044-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。