TE Connectivity T4051110004-005
- 收藏
- 对比
T4051110004-005
2460-T4051110004-005
电缆组件
--
大陆
立即发货

M8 Pigtail Cable Assembly, 4 Position, 5 m, Sensor/Actuator, Code A, M8 Plug, Single Ended, Nylon
1最小包装量--
T4051110004-005详情
TE Connectivity T4051110004-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4051110004-005
TE Internal Description
M8 CABLE ST MALE 5M 4P PVC CABLE
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
4
Keying Codeu2009
A
Connector Type (End A)u2009
M8 Plug
Cable Assembly Typeu2009
M8 Pigtail
T4051110004-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。