TE Connectivity T4051210003-004
- 收藏
- 对比
T4051210003-004
2460-T4051210003-004
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4051210003-004详情
TE Connectivity T4051210003-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-40 - 0
Outer diameter approx.
11
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
55
Nominal cross section conductor
0.34
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
55
Min. permitted bending radius, stationary application/permanent installation
33
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
T4051210003-004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。