TE Connectivity T4051210003-006
- 收藏
- 对比
T4051210003-006
2460-T4051210003-006
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4051210003-006详情
TE Connectivity T4051210003-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Blue
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
72
Material outer sheath
Other
Factory Pack QuantityFactory Pack Quantity
2
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
T4051210003-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。