TE Connectivity T4051220003-003
- 收藏
- 对比
T4051220003-003
2460-T4051220003-003
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4051220003-003详情
TE Connectivity T4051220003-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Plastic
Degree of protection (IP)
IP68
Programmable
有
Model
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
T4051220003-003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。