TE Connectivity T4052213004-004
- 收藏
- 对比
T4052213004-004
2460-T4052213004-004
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4052213004-004详情
TE Connectivity T4052213004-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
35 - 35
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
35 - 35
Diameter plug-in contact
6
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
35 - 35
Connectable conductor cross section solid-core
35 - 35
RoHS
Details
Brand
TE Connectivity
Manufacturer
TE Connectivity
Factory Pack QuantityFactory Pack Quantity
5
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
T4052213004-004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。