TE Connectivity T4052228003-005
- 收藏
- 对比
T4052228003-005
2460-T4052228003-005
电缆组件
--
大陆
立即发货

M8 to M12 Cable Assembly, 3 Position, 5 m, Sensor/Actuator, Code A, M8 Plug, M12 Socket, Double Ended, GF Nylon
1最小包装量--
T4052228003-005详情
TE Connectivity T4052228003-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4052228003-005
TE Internal Description
RPC-M8-3MR-5.0-M12-3FR-PUR
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
3
Keying Codeu2009
A
Connector Type (End A)u2009
M8 Plug
Connector Type (End B)u2009
M12 Socket
T4052228003-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。