TE Connectivity T4052325004-002
- 收藏
- 对比
T4052325004-002
2460-T4052325004-002
电缆组件
--
大陆
立即发货

M8 to M12 Cable Assembly, 4 Position, 1 m, Sensor/Actuator, Code A, M8 Socket, M12 Plug, Double Ended, GF Nylon
1最小包装量--
T4052325004-002详情
TE Connectivity T4052325004-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End B)u2009
M12 Plug
Connector Type (End A)u2009
M8 Socket
Keying Codeu2009
A
Number of Positionsu2009
4
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M8-4FS-1.0-M12-4MS-PUR
TE Internal #
T4052325004-002
T4052325004-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。