TE Connectivity T4052416004-007
- 收藏
- 对比
T4052416004-007
2460-T4052416004-007
电缆组件
--
大陆
立即发货

M8 to M12 Cable Assembly, 4 Position, 10 m, Sensor/Actuator, Code A, M8 Socket, M12 Plug, Double Ended, GF Nylon
1最小包装量--
T4052416004-007详情
TE Connectivity T4052416004-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4052416004-007
TE Internal Description
RPC-M8-4FR-10.0-M12-4MR-PVC
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
4
Keying Codeu2009
A
Connector Type (End A)u2009
M8 Socket
Connector Type (End B)u2009
M12 Plug
T4052416004-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。