TE Connectivity T4062223003-002
- 收藏
- 对比
T4062223003-002
2460-T4062223003-002
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4062223003-002详情
TE Connectivity T4062223003-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
T4062223003-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。