TE Connectivity T4082102004-000
- 收藏
- 对比
T4082102004-000
2460-T4082102004-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 4 Position, Sealable, Signal, TPU, A Polarization Code, Polyamide 66 GF25, 0 Power Positions, M8 Connector
1最小包装量--
T4082102004-000详情
TE Connectivity T4082102004-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
TE Internal Description
M8 T DISTRIBUTOR MALE 4POS
TE Internal #
T4082102004-000
Number of Positionsu2009
4
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
3
Circuit Applicationu2009
Signal
T4082102004-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。